TXC Corporation Oscillators BB-133.330MBE-T

Description
133.33MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
133.33MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1960-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1960-2-ND
Oscillators 887-1960-2-ND
133.33MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

133.33MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 133.33Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 86W5555 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 133.33Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
86W5555
Oscillator, 133.33Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 86W5555
OSCILLATOR, 133.33MHZ, 7 X 5MM, LVPECL; Frequency Nom:133.33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 133.33MHZ, 7 X 5MM, LVPECL; Frequency Nom:133.33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 133.33Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc - 79T0835 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 133.33Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
79T0835
Oscillator, 133.33Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc 79T0835
OSCILLATOR, 133.33MHZ, 7 X 5MM, LVPECL; Frequency Nom:133.33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 133.33MHZ, 7 X 5MM, LVPECL; Frequency Nom:133.33MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:BB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1960-2-ND 86W5555
Product Name Oscillators Oscillator, 133.33Mhz, 7 X 5Mm, Lvpecl; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details