The ROS-3900-419+ is a surface-mount voltage-controlled oscillator designed for wireless communications and radio links, tuning linearly from 3650 MHz to 3900 MHz with a 50 ohm output impedance. It features a CK605 case style measuring 12.70 mm × 12.70 mm × 4.57 mm, operates from -55°C to 85°C, and is RoHS compliant. The device delivers +4.5 dBm typical power output at 3775 MHz with phase noise of -72.4 dBc/Hz at 1 kHz offset. Its tuning sensitivity is 34-40 MHz/V, pulling is 0.5 MHz/V, pushing is 12 MHz/V, and it requires a 5 V supply voltage with a maximum of 6 V. The harmonic suppression is -90 dBc at 100 MHz offset, and the tuning voltage range is 0 to 14 V with 0 to 14 V absolute maximum.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-3900-419+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |