The ECS-1618 series is a subminiature SMD clock oscillator operating at 1.8 V with a frequency range of 1.500 to 80.000 MHz. It features CMOS output (15 pF load), tri-state control, and a startup time of 10 ms. Standard operating temperature is -10 to +70 °C; the -N option extends it to -40 to +85 °C. Frequency stability options are ±100, ±50, or ±25 ppm. Input current ranges from 2.5 mA to 6.5 mA depending on frequency, with 10 µA standby current when disabled. Rise and fall times are 10 ns, output symmetry is 45/55% at 50% VDD. The device is RoHS compliant, has a gold finish, and is supplied in tape and reel packaging. It uses a 4-pin SMD package.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
30MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-1618-300-BN-TR | XC1976TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 30 MHz |