Interquip Electronics Co., Ltd.
Ultra-Low Phase Noise Crystal Oscillator
863-E Series
Description
FEATURES
Small size LVPECL output
Ultra low integrated phase jitter 12kHz to 20MHz
Typical phase jitter 57fs @ 156.25MHz
RoHS Compliant and Pb Free
Applications
40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel, Test Instrumentation
-
Interquip Electronics Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
FEATURES
Small size LVPECL output
Ultra low integrated phase jitter 12kHz to 20MHz
Typical phase jitter 57fs @ 156.25MHz
RoHS Compliant and Pb Free
Applications
40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel, Test Instrumentation
Request a Quote
Email Supplier
Datasheet
Suppliers
FEATURES
Small size LVPECL output
Ultra low integrated phase jitter 12kHz to 20MHz
Typical phase jitter 57fs @ 156.25MHz
RoHS Compliant and Pb Free
Applications
40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel, Test Instrumentation
- FEATURES
- Small size LVPECL output
- Ultra low integrated phase jitter 12kHz to 20MHz
- Typical phase jitter 57fs @ 156.25MHz
- RoHS Compliant and Pb Free
- Applications
- 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel, Test Instrumentation
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
863-E Series |
|
Product Name
|
Ultra-Low Phase Noise Crystal Oscillator |
|
Package / Form Factor
|
3.2 x 2.5mm
|
Unlock Full Specs
to access all available technical data