TXC Corporation Oscillators 7CL-27.000MDD-T

Description
XTAL OSC XO 27.00MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 27.00MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-27.000MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.00MHZ 1.8V CMOS

XTAL OSC XO 27.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-27.000MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.00MHZ 1.8V CMOS

XTAL OSC XO 27.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-27.000MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 27.00MHZ 1.8V CMOS

XTAL OSC XO 27.00MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-27.000MDD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA148M500CAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details