ECS Inc. International Surface Mount Oscillators ECOC-2522-16.384-5FC

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522-16.384-5FC is a surface-mount OCXO with a CMOS output, operating at 16.384 MHz and powered by 5.0 V. It features a 25.4 x 22.0 x 12.2 mm SMD package, with frequency stability of ±10 ppb over -20 to +70 °C, and a steady-state power consumption of 1.4 W. The device meets RoHS compliance and has a CMOS output level of 10% Vdd to 90% Vdd, a 15 pF load, and rise/fall times of 5 ns. Phase noise is -120 dBc/Hz at 10 Hz offset and -150 dBc/Hz at 10 kHz and above. Storage temperature ranges from -40 to +100 °C, and aging is specified at ±100 ppb per year and ±500 ppb over 10 years.

Datasheet Summary
Powered by GS/AI

The ECOC-2522-16.384-5FC is a surface-mount OCXO with a CMOS output, operating at 16.384 MHz and powered by 5.0 V. It features a 25.4 x 22.0 x 12.2 mm SMD package, with frequency stability of ±10 ppb over -20 to +70 °C, and a steady-state power consumption of 1.4 W. The device meets RoHS compliance and has a CMOS output level of 10% Vdd to 90% Vdd, a 15 pF load, and rise/fall times of 5 ns. Phase noise is -120 dBc/Hz at 10 Hz offset and -150 dBc/Hz at 10 kHz and above. Storage temperature ranges from -40 to +100 °C, and aging is specified at ±100 ppb per year and ±500 ppb over 10 years.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-16.384-5FC - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-16.384-5FC
Surface Mount Oscillators ECOC-2522-16.384-5FC
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-16.384-5FC-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz OCXO CMOS Oscillator 5V 6-SMD, No Lead, 5 Leads

16.384MHz OCXO CMOS Oscillator 5V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-16.384-5FC ECOC-2522-16.384-5FC-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 16.38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522 S - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers