Mini-Circuits RF attenuator PAT-3

Description
PAT-3
Datasheet
Description
PAT-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF attenuator PAT-3
PAT-3

PAT-3

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Attenuators
Product Number PAT-3
Product Name RF attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA033K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Attenuators - 3157-FW-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers