TTM Technologies Inc. Attenuators XRA10AA10SES

Description
SMD ATTENUATOR 10DB 2010
Request a Quote Datasheet
Description
SMD ATTENUATOR 10DB 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-XRA10AA10SESCT-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 10DB 2010

SMD ATTENUATOR 10DB 2010

Buy Now Datasheet
Attenuators - 4244-XRA10AA10SESTR-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 10DB 2010

SMD ATTENUATOR 10DB 2010

Buy Now Datasheet
Attenuators - 4244-XRA10AA10SESDKR-ND - DigiKey
Thief River Falls, MN, United States
SMD ATTENUATOR 10DB 2010

SMD ATTENUATOR 10DB 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 4244-XRA10AA10SESCT-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
15dB DC-40GHz MMIC Attenuator - ATN15-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details