Qorvo Attenuators RFSA3043SR

Description
CATV VOLTAGE CONTROLLED ATTENUAT
Request a Quote Datasheet
Description
CATV VOLTAGE CONTROLLED ATTENUAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Thief River Falls, MN, United States
CATV VOLTAGE CONTROLLED ATTENUAT

CATV VOLTAGE CONTROLLED ATTENUAT

Buy Now Datasheet
Singapore, Singapore
3000MHz Attenuator
852-RFSA3043SR
3000MHz Attenuator 852-RFSA3043SR
75 ohms Voltage Controlled Attenuator5MHz to 3000MHz Product overview: RFSA3043SR from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 3000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3043SR can be used for catalog matching and distributor lookup.

75 ohms Voltage Controlled Attenuator5MHz to 3000MHz Product overview: RFSA3043SR from Qorvo is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000MHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 3000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-RFSA3043SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators RF Attenuators
Product Number 2312-RFSA3043SRTR-ND 852-RFSA3043SR
Product Name Attenuators 3000MHz Attenuator
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D13375-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-RFSA3413TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details