RS Components, Ltd. RF Attenuators 2823278

Description
BNC 50O 6dB Attenuator ,BNC male to fema
Request a Quote
Description
BNC 50O 6dB Attenuator ,BNC male to fema
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823278 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823278
RF Attenuators 2823278
BNC 50O 6dB Attenuator ,BNC male to fema

BNC 50O 6dB Attenuator ,BNC male to fema

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823278
Product Name RF Attenuators
Frequency 1 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
RF Attenuators - 7122946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors BNC; BNC
View Details
RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details