Mini-Circuits Attenuators BW-N9W5+

Description
9 DB FIXED ATT, DC - 18000 MHZ
Request a Quote Datasheet
Description
9 DB FIXED ATT, DC - 18000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N9W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-N9W5+-ND
Attenuators 3157-BW-N9W5+-ND
9 DB FIXED ATT, DC - 18000 MHZ

9 DB FIXED ATT, DC - 18000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-BW-N9W5+-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-30A+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details