KRYTAR, Inc. Directional Couplers 106067010 106067010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106067010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 6 to 67 GHz (C- thru V-Bands) in a single, compact and lightweight package. In addition, Model 1060670010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.3 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106067010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 6 to 67 GHz (C- thru V-Bands) in a single, compact and lightweight package. In addition, Model 1060670010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.3 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 106067010 is a directional coupler designed for ultra-wideband applications from 6 to 67 GHz. It features a 10 ±1.5 dB nominal coupling, directivity greater than 7.25 dB, maximum VSWR of 1.9, insertion loss less than 2.7 dB, and power ratings of 20 W average and 3 kW peak. The device uses 1.85 mm female connectors, measures 1.3 inches in length, 0.50 inches in width, and 0.62 inches in height, and weighs 1.3 ounces. It operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

Model 106067010 is a directional coupler designed for ultra-wideband applications from 6 to 67 GHz. It features a 10 ±1.5 dB nominal coupling, directivity greater than 7.25 dB, maximum VSWR of 1.9, insertion loss less than 2.7 dB, and power ratings of 20 W average and 3 kW peak. The device uses 1.85 mm female connectors, measures 1.3 inches in length, 0.50 inches in width, and 0.62 inches in height, and weighs 1.3 ounces. It operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 106067010 - 106067010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 106067010
106067010
Directional Couplers 106067010 106067010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106067010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 6 to 67 GHz (C- thru V-Bands) in a single, compact and lightweight package. In addition, Model 1060670010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.3 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 106067010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 6 to 67 GHz (C- thru V-Bands) in a single, compact and lightweight package.

In addition, Model 1060670010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <2.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.3 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C.

KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 106067010
Product Name Directional Couplers 106067010
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 67000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

ULTRA102020016 - ULTRA102020016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 1821 - 1821 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4020180 - 4020180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Directional Couplers 100404020 - 100404020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 4000.00 MHz
Power 20.00 watts
View Details