Mini-Circuits RF Directional Coupler BDCH-20-272+

Description
BI DIR COUP / SURF MT / ROHS
Request a Quote Datasheet
Description
BI DIR COUP / SURF MT / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-BDCH-20-272+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-BDCH-20-272+TR-ND
RF Directional Coupler 3157-BDCH-20-272+TR-ND
BI DIR COUP / SURF MT / ROHS

BI DIR COUP / SURF MT / ROHS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-BDCH-20-272+TR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD, No Lead
Frequency Range 700.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details