Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-4E-1300

Description
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDF-4E series consists of 4-way, 0° power dividers/combiners operating from 50 kHz to 2 GHz, featuring uniform phase and amplitude balance, low insertion loss, and a hi-reliability hermetic package.

Datasheet Summary
Powered by GS/AI

The PDF-4E series consists of 4-way, 0° power dividers/combiners operating from 50 kHz to 2 GHz, featuring uniform phase and amplitude balance, low insertion loss, and a hi-reliability hermetic package.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-4E-1300 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-4E-1300
Power Dividers, Combiners, Hybrids PDF-4E-1300
Package Type | Flatpack NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.5
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-4E-1300
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 2000.00 MHz
Insertion Loss 2.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PD-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - QHM-2-11.8G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12900.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-12003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.10 dB
View Details