Mini-Circuits 6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω COM-2G42G56K0+

Description
Mini-Circuits’ COM-2G42G56K0+ is a 6-way differential 0˚/ 180˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band and a variety of other S-band applications
Request a Quote
Description
Mini-Circuits’ COM-2G42G56K0+ is a 6-way differential 0˚/ 180˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band and a variety of other S-band applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' COM-2G42G56K0+ is a 6-way non-isolating differential combiner/splitter for 2400 to 2500 MHz, designed for high-power applications such as RF energy and plasma generators. It features 7/16 DIN female connectors on six ports and a WR340 waveguide port with CRPF flange on the common port. The device handles up to 7200 W CW power as a combiner with 0.1 dB typical insertion loss, 0.1 dB maximum amplitude unbalance, and 1° typical phase unbalance. It operates at temperatures from 0 to 105°C and has a mass of 2804 grams. Dimensions are 119.00 mm × 90.00 mm × 53.03 mm with four M4 mounting holes.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' COM-2G42G56K0+ is a 6-way non-isolating differential combiner/splitter for 2400 to 2500 MHz, designed for high-power applications such as RF energy and plasma generators. It features 7/16 DIN female connectors on six ports and a WR340 waveguide port with CRPF flange on the common port. The device handles up to 7200 W CW power as a combiner with 0.1 dB typical insertion loss, 0.1 dB maximum amplitude unbalance, and 1° typical phase unbalance. It operates at temperatures from 0 to 105°C and has a mass of 2804 grams. Dimensions are 119.00 mm × 90.00 mm × 53.03 mm with four M4 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω - COM-2G42G56K0+ - Mini-Circuits
Brooklyn, NY, United States
6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω
COM-2G42G56K0+
6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω COM-2G42G56K0+
Mini-Circuits’ COM-2G42G56K0+ is a 6-way differential 0˚/ 180˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band and a variety of other S-band applications

Mini-Circuits’ COM-2G42G56K0+ is a 6-way differential 0˚/ 180˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band and a variety of other S-band applications

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number COM-2G42G56K0+
Product Name 6 Ways Power Splitter, 2.4 - 2.5 GHz, 6000W, 50Ω
0º Power Divider Division: 6-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - BP2C-5 - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.60 dB
View Details
2 Ways Core & Wire Power Splitter, 0.5 - 400 MHz, 50Ω - ADP-2-1+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-ZB4PD1-5.8-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.40 dB
Isolation 16.00 dB
View Details
RF Power Dividers/Splitters - 3157-EP2KA+TR-ND - DigiKey
Specs
Package Type / Form Factor 10-VQFN Exposed Pad
Insertion Loss 2.20 dB
Isolation 19.00 dB
View Details
2 suppliers