TTM Technologies Inc. Attenuators G450N50W4

Description
RF Attenuators 0Hz ~ 1.7GHz 50 Ohms 450W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 1.7GHz 50 Ohms 450W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-G450N50W4-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 1.7GHz 50 Ohms 450W

RF Attenuators 0Hz ~ 1.7GHz 50 Ohms 450W

Buy Now Datasheet
50OHM Attenuator - 852-G450N50W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-G450N50W4
50OHM Attenuator 852-G450N50W4
RF ATTENUATOR 50OHM Product overview: G450N50W4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G450N50W4 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: G450N50W4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G450N50W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
G450N50W4
RF and Wireless - Attenuators G450N50W4
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - G450N50W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
G450N50W4
Attenuators G450N50W4
RF Attenuators 0 Hz ~ 1.7 GHz 50 Ohms 450W

RF Attenuators 0 Hz ~ 1.7 GHz 50 Ohms 450W

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-G450N50W4-ND 852-G450N50W4 G450N50W4 G450N50W4
Product Name Attenuators 50OHM Attenuator RF and Wireless - Attenuators Attenuators
Frequency 0.0 to 1.7 GHz 0.0 to 1.7 GHz 0.0 to 1.7 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Jitter Attenuators - SI5342B-D11338-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details