Mini-Circuits
31.5 dB Programmable Attenuator, 100 MHz - 44 GHz
RCDAT-44G-30
Description
Precision Attenuation up to 44 GHz
USB and Ethernet Control
5G Network Infrastructure
Request a Quote
Email Supplier
Datasheet
Description
Precision Attenuation up to 44 GHz
USB and Ethernet Control
5G Network Infrastructure
Request a Quote
Email Supplier
Datasheet
Suppliers
31.5 dB Programmable Attenuator, 100 MHz - 44 GHz
RCDAT-44G-30
Precision Attenuation up to 44 GHz
USB and Ethernet Control
5G Network Infrastructure
- Precision Attenuation up to 44 GHz
- USB and Ethernet Control
- 5G Network Infrastructure
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
RCDAT-44G-30 |
|
Product Name
|
31.5 dB Programmable Attenuator, 100 MHz - 44 GHz |
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuation
5 dB
Package Type
6-TDFN Exposed Pad
View Details
2 suppliers
Insertion Loss
1.4 dB
VSWR
1.25 :1
Attenuation
0.0 to 30 dB
View Details
2 suppliers
Attenuation
8 dB
Package Type
4-SMD, Flat Leads
View Details
Attenuation
6 dB
Package Type
Connectorized; SMA In-Line Module
Connectors
SMA
View Details
3 suppliers