Mini-Circuits 18GHz Attenuator YAT-10+

Description
Fixed Attenuator 18GHz 11.5dB 6-Pin MCLP EP T/R Product overview: YAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-10+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Attenuator 18GHz 11.5dB 6-Pin MCLP EP T/R Product overview: YAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-10+ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18GHz Attenuator - 852-YAT-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18GHz Attenuator
852-YAT-10+
18GHz Attenuator 852-YAT-10+
Fixed Attenuator 18GHz 11.5dB 6-Pin MCLP EP T/R Product overview: YAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-10+ can be used for catalog matching and distributor lookup.

Fixed Attenuator 18GHz 11.5dB 6-Pin MCLP EP T/R Product overview: YAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-YAT-10+ can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - YAT-10+
712963-YAT-10+
Attenuators - YAT-10+ 712963-YAT-10+
Manufacturer: Mini-Circuits Win Source Part Number: 712963-YAT-10+ Family Name: YAT-10 Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1715+ Introduction Date: January 16, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 712963-YAT-10+
Family Name: YAT-10
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1715+
Introduction Date: January 16, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Attenuators RF Attenuators
Product Number 852-YAT-10+ 712963-YAT-10+
Product Name 18GHz Attenuator Attenuators - YAT-10+
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Attenuators - 3157-BW-S40W20+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details