TTM Technologies Inc. Attenuators C3A50Z4

Description
SMD TERMINATOR
Request a Quote Datasheet
Description
SMD TERMINATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-C3A50Z4CT-ND - DigiKey
Thief River Falls, MN, United States
SMD TERMINATOR

SMD TERMINATOR

Buy Now Datasheet
Attenuators - 4244-C3A50Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
SMD TERMINATOR

SMD TERMINATOR

Buy Now Datasheet
Attenuators - 4244-C3A50Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators

RF Attenuators

Buy Now Datasheet
Attenuators - C3A50Z4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
C3A50Z4
Attenuators C3A50Z4
RF Attenuators

RF Attenuators

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
C3A50Z4
RF and Wireless - Attenuators C3A50Z4
SMD TERMINATOR

SMD TERMINATOR

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-C3A50Z4CT-ND C3A50Z4 C3A50Z4
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D04990-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details