TTM Technologies Inc. Attenuators A5B50X1A

Description
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 5W Nonstandard SMD
Description
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 5W Nonstandard SMD

Suppliers

Company
Product
Description
Supplier Links
Attenuators - A5B50X1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A5B50X1A
Attenuators A5B50X1A
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 5W Nonstandard SMD

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 5W Nonstandard SMD

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
A5B50X1A
RF and Wireless - Attenuators A5B50X1A
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number A5B50X1A A5B50X1A
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2767-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Die
View Details
2 suppliers
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details