Mini-Circuits RF and Wireless - Attenuators BW-30N250W+

Description
N-MALE TO N-FEMALE, DC TO 8 GHZ
Description
N-MALE TO N-FEMALE, DC TO 8 GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - BW-30N250W+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
BW-30N250W+
RF and Wireless - Attenuators BW-30N250W+
N-MALE TO N-FEMALE, DC TO 8 GHZ

N-MALE TO N-FEMALE, DC TO 8 GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Attenuators
Product Number BW-30N250W+
Product Name RF and Wireless - Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-BW-S6-2W263A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details