TTM Technologies Inc. Attenuators A15N50X4

Description
RF Attenuators 0 Hz ~ 4.5 GHz 50 Ohms 15W Nonstandard SMD
Datasheet
Description
RF Attenuators 0 Hz ~ 4.5 GHz 50 Ohms 15W Nonstandard SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - A15N50X4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A15N50X4
Attenuators A15N50X4
RF Attenuators 0 Hz ~ 4.5 GHz 50 Ohms 15W Nonstandard SMD

RF Attenuators 0 Hz ~ 4.5 GHz 50 Ohms 15W Nonstandard SMD

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
A15N50X4
RF and Wireless - Attenuators A15N50X4
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number A15N50X4 A15N50X4
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details
Digitally Controlled Attenuators - NDA-4000-32000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details