Mini-Circuits Attenuators GAT-10+

Description
10 DB SMT FIXED ATT, DC 8000 MHZ
Request a Quote Datasheet
Description
10 DB SMT FIXED ATT, DC 8000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-GAT-10+TR-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FIXED ATT, DC 8000 MHZ

10 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-10+DKR-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FIXED ATT, DC 8000 MHZ

10 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-10+CT-ND - DigiKey
Thief River Falls, MN, United States
10 DB SMT FIXED ATT, DC 8000 MHZ

10 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
8000 MHZ Attenuator - 852-GAT-10+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8000 MHZ Attenuator
852-GAT-10+
8000 MHZ Attenuator 852-GAT-10+
10 DB SMT FIXED ATT, DC 8000 MHZ Product overview: GAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-10+ can be used for catalog matching and distributor lookup.

10 DB SMT FIXED ATT, DC 8000 MHZ Product overview: GAT-10+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-10+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - GAT-10+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
GAT-10+
Attenuators GAT-10+
RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 500mW 4-SMD, No Lead

RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 500mW 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-GAT-10+TR-ND 852-GAT-10+ GAT-10+
Product Name Attenuators 8000 MHZ Attenuator Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-UNAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Digitally Controlled Attenuators - NDA-12000-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 12 GHz
View Details