TTM Technologies Inc. RF and Wireless - Attenuators 60-50TPR

Description
RF ATTENUATOR 50OHM
Description
RF ATTENUATOR 50OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
60-50TPR
RF and Wireless - Attenuators 60-50TPR
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 60-50TPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
60-50TPR
Attenuators 60-50TPR
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 60-50TPR 60-50TPR
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details