TTM Technologies Inc. Attenuators 60-50TP

Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 60W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-60-50TP-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-60-50TP-ND
Attenuators 4244-60-50TP-ND
RF Attenuators 0Hz ~ 6GHz 50 Ohms 60W

RF Attenuators 0Hz ~ 6GHz 50 Ohms 60W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
60-50TP
RF and Wireless - Attenuators 60-50TP
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 60-50TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
60-50TP
Attenuators 60-50TP
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-60-50TP-ND 60-50TP 60-50TP
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-30N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details