TTM Technologies Inc. Attenuators 1615-XX

Description
RF Attenuators Nonstandard SMD
Description
RF Attenuators Nonstandard SMD

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1615-XX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
1615-XX
Attenuators 1615-XX
RF Attenuators Nonstandard SMD

RF Attenuators Nonstandard SMD

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 1615-XX
Product Name Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details