TTM Technologies Inc. RF and Wireless - Attenuators 125-50TS

Description
RF ATTENUATOR 50OHM
Description
RF ATTENUATOR 50OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
125-50TS
RF and Wireless - Attenuators 125-50TS
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 125-50TS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
125-50TS
Attenuators 125-50TS
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 125W

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 125W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 125-50TS 125-50TS
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - YAT-15A+ - 904146-YAT-15A+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details