TTM Technologies Inc. RF Directional Coupler 10930-10

Description
RF Directional Coupler Military 800MHz ~ 1.6GHz 10dB 50W
Description
RF Directional Coupler Military 800MHz ~ 1.6GHz 10dB 50W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 10930-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
10930-10
RF Directional Coupler 10930-10
RF Directional Coupler Military 800MHz ~ 1.6GHz 10dB 50W

RF Directional Coupler Military 800MHz ~ 1.6GHz 10dB 50W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 10930-10
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Coupler - 5o5543153 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
View Details
17 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - ADC-17-122-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers