Mini-Circuits 17 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω ADC-17-122-75+

Description
Mini-Circuits’ ADC-17-122-75+ is a 75Ω surface-mount directional coupler providing 17 dB coupling from 5 to 1250 MHz, supporting bandwidth requirements for DOCSIS 3.1 systems and equipment. This model, provides excellent coupling flatness, low mainline loss, good VSWR and RF input power handling up to 1W. The unit comes housed in a miniature 6-lead plastic package (0.27 x 0.31 x 0.11”), saving space in dense PCB layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ ADC-17-122-75+ is a 75Ω surface-mount directional coupler providing 17 dB coupling from 5 to 1250 MHz, supporting bandwidth requirements for DOCSIS 3.1 systems and equipment. This model, provides excellent coupling flatness, low mainline loss, good VSWR and RF input power handling up to 1W. The unit comes housed in a miniature 6-lead plastic package (0.27 x 0.31 x 0.11”), saving space in dense PCB layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - ADC-17-122-75+ - Mini-Circuits
Brooklyn, NY, United States
17 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω
ADC-17-122-75+
17 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω ADC-17-122-75+
Mini-Circuits’ ADC-17-122-75+ is a 75Ω surface-mount directional coupler providing 17 dB coupling from 5 to 1250 MHz, supporting bandwidth requirements for DOCSIS 3.1 systems and equipment. This model, provides excellent coupling flatness, low mainline loss, good VSWR and RF input power handling up to 1W. The unit comes housed in a miniature 6-lead plastic package (0.27 x 0.31 x 0.11”), saving space in dense PCB layouts.

Mini-Circuits’ ADC-17-122-75+ is a 75Ω surface-mount directional coupler providing 17 dB coupling from 5 to 1250 MHz, supporting bandwidth requirements for DOCSIS 3.1 systems and equipment. This model, provides excellent coupling flatness, low mainline loss, good VSWR and RF input power handling up to 1W. The unit comes housed in a miniature 6-lead plastic package (0.27 x 0.31 x 0.11”), saving space in dense PCB layouts.

Supplier's Site Datasheet
RF Directional Coupler - 3157-ADC-17-122-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-ADC-17-122-75+TR-ND
RF Directional Coupler 3157-ADC-17-122-75+TR-ND
RF Directional Coupler Cellular 5MHz ~ 1.25GHz 17 ± 0.5dB 1W 6-SMD, Flat Leads

RF Directional Coupler Cellular 5MHz ~ 1.25GHz 17 ± 0.5dB 1W 6-SMD, Flat Leads

Buy Now Datasheet
RF Directional Coupler - ADC-17-122-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
ADC-17-122-75+
RF Directional Coupler ADC-17-122-75+
RF Directional Coupler Cellular 5MHz ~ 1.25GHz 17 ± 0.5dB 1W 6-SMD, Flat Leads

RF Directional Coupler Cellular 5MHz ~ 1.25GHz 17 ± 0.5dB 1W 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number ADC-17-122-75+ 3157-ADC-17-122-75+TR-ND ADC-17-122-75+
Product Name 17 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads
Impedance 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - ADC-15-4-75+ - Quarktwin Technology Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 5.00 to 1000.00 MHz
View Details
RF Directional Coupler - 3157-BDCN-15-25+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, No Lead
Frequency Range 824.00 to 2525.00 MHz
View Details
3 suppliers
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω - ZDC-20-3-75BR+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details
RF Directional Coupler - MBD20-63-2+ - Quarktwin Technology Ltd.
Specs
RF Coupler Type Uni-Directional
View Details