TTM Technologies Inc. Attenuator - PCB Mount 100N1AE

Description
Full Flange Attenuators
Request a Quote
Description
Full Flange Attenuators
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - 100N1AE - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
100N1AE
Attenuator - PCB Mount 100N1AE
Full Flange Attenuators

Full Flange Attenuators

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 100N1AE
Product Name Attenuator - PCB Mount
Frequency 2.2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details