TT Electronics LED White Lighting OVS5MWBCR4

Description
LED Lighting - White 3.4V 150mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting - White 3.4V 150mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 365-1547-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
365-1547-2-ND
LED White Lighting 365-1547-2-ND
LED Lighting - White 3.4V 150mA 120° 1414 (3535 Metric)

LED Lighting - White 3.4V 150mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - OVS5MWBCR4
888244-OVS5MWBCR4
Led Lighting - LED Lighting - White - OVS5MWBCR4 888244-OVS5MWBCR4
Manufacturer: TT Electronics Win Source Part Number: 888244-OVS5MWBCR4 Features: LED Lighting series White - 3.4V 150mA 120° 1414 (3535 Metric) Package: Reel - TR Package: 1414 (3535 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 3535 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 365-1547-6, 365-1547-1, 365-1547-2

Manufacturer: TT Electronics
Win Source Part Number: 888244-OVS5MWBCR4
Features: LED Lighting series White - 3.4V 150mA 120° 1414 (3535 Metric)
Package: Reel - TR
Package: 1414 (3535 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 3535
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 365-1547-6, 365-1547-1, 365-1547-2

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
OVS5MWBCR4
High Power LEDs - White OVS5MWBCR4
High Power LEDs - White White 0.5 Watt

High Power LEDs - White White 0.5 Watt

Buy Now Datasheet
Led, High Brightness, White, 480Mw, 25Lm; Product Range Tt Electronics/optek Technology - 32R7694 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, White, 480Mw, 25Lm; Product Range Tt Electronics/optek Technology
32R7694
Led, High Brightness, White, 480Mw, 25Lm; Product Range Tt Electronics/optek Technology 32R7694
LED, HIGH BRIGHTNESS, WHITE, 480mW, 25LM; Product Range:OVS5MxBCR4 Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:30.6lm; CCT:10000K; Forward Current If Max:180mA; Forward Voltage @ Test:3.6V; Forward Voltage:3.2V RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, WHITE, 480mW, 25LM; Product Range:OVS5MxBCR4 Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:30.6lm; CCT:10000K; Forward Current If Max:180mA; Forward Voltage @ Test:3.6V; Forward Voltage:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1547-2-ND 888244-OVS5MWBCR4 OVS5MWBCR4 32R7694
Product Name LED White Lighting Led Lighting - LED Lighting - White - OVS5MWBCR4 High Power LEDs - White Led, High Brightness, White, 480Mw, 25Lm; Product Range Tt Electronics/optek Technology
LED Package: 1414 (3535 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 2744992P - RS Components, Ltd.
Specs
Forward Voltage 3.1 volts
Number of Array Elements 1
View Details
2 suppliers