TT Electronics Isolators - Optoisolators - Logic Output Optoisolators OPI1290-032

Description
OPTOISO PUSH PULL
Description
OPTOISO PUSH PULL

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - OPI1290-032 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
OPI1290-032
Isolators - Optoisolators - Logic Output Optoisolators OPI1290-032
OPTOISO PUSH PULL

OPTOISO PUSH PULL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number OPI1290-032
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details