TT Electronics Fiber Optic Receivers OPF562

Description
Fiber Optic Receiver General Purpose 155Mbps -7.6dBm 4.75V ~ 5.25V 15mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 155Mbps -7.6dBm 4.75V ~ 5.25V 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 365-1845-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-1845-ND
Fiber Optic Receivers 365-1845-ND
Fiber Optic Receiver General Purpose 155Mbps -7.6dBm 4.75V ~ 5.25V 15mA

Fiber Optic Receiver General Purpose 155Mbps -7.6dBm 4.75V ~ 5.25V 15mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 365-1845-ND
Product Name Fiber Optic Receivers
Data Rate 155 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details
3 GHz RF Analog Fiber Optic Receiver - MP-2320RX - Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Connector Type FC (optional feature); SC (optional feature)
Bandwidth 3000 MHz
View Details
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details