Broadcom Inc. 1 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant HFBR-2532Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant - HFBR-2532Z - Broadcom Inc.
San Jose, CA, USA
1 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant
HFBR-2532Z
1 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant HFBR-2532Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fibre Optic Receivers - 4965923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
4965923
Fibre Optic Receivers 4965923
HFBR-2532 1MBd fibre optic rx, V

HFBR-2532 1MBd fibre optic rx, V

Supplier's Site
Fiber Optic Receivers - 516-2068-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2068-ND
Fiber Optic Receivers 516-2068-ND
Fiber Optic Receiver 1MBd -24dBm 7V 10mA

Fiber Optic Receiver 1MBd -24dBm 7V 10mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2532Z 4965923 516-2068-ND
Product Name 1 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant Fibre Optic Receivers Fiber Optic Receivers
Packaging Type 1 x 4 Vertical Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 660 nm (6600 Å)
Maximum Optical Output Power -4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
50MBd Miniature Link Fiber Optic Receiver with ST port - AFBR-2419Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant ULTEM® Plastic
Cable Type Multimode
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details