TT Electronics Fiber Optic Receivers OPF500

Description
Fiber Optic Receiver General Purpose 200kbps 4.5V ~ 16V 12mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 200kbps 4.5V ~ 16V 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 365-1842-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-1842-ND
Fiber Optic Receivers 365-1842-ND
Fiber Optic Receiver General Purpose 200kbps 4.5V ~ 16V 12mA

Fiber Optic Receiver General Purpose 200kbps 4.5V ~ 16V 12mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 365-1842-ND
Product Name Fiber Optic Receivers
Data Rate 0.2000 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant - HFBR-2515BFZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual-In-Line Package
Photodiode Semiconductor Silicon
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details