Newport MKS Adjustable Balanced Receiver, 800-1700 nm, 10 MHz, Free Space, M4 2117-FS-M

Description
The 2117-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this InGaAs adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. M4 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).
Request a Quote
Description
The 2117-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this InGaAs adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. M4 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adjustable Balanced Receiver, 800-1700 nm, 10 MHz, Free Space, M4 - 2117-FS-M - Newport MKS
Irvine, CA, United States
Adjustable Balanced Receiver, 800-1700 nm, 10 MHz, Free Space, M4
2117-FS-M
Adjustable Balanced Receiver, 800-1700 nm, 10 MHz, Free Space, M4 2117-FS-M
The 2117-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this InGaAs adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. M4 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).

The 2117-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this InGaAs adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. M4 mounting thread.

An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2117-FS-M
Product Name Adjustable Balanced Receiver, 800-1700 nm, 10 MHz, Free Space, M4
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, 8-32 [Phase out] - 2117-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fiber-Optic Detector, Time Domain, 500-1630 nm, 18.5 ps, FC Singlemode - 1444 - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 0.0 to 20000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details
Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details
Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 - 2001-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details