TT Electronics Fiber Optic Receivers OPF482

Description
Fiber Optic Receiver General Purpose 5nA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 365-1030-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-1030-ND
Fiber Optic Receivers 365-1030-ND
Fiber Optic Receiver General Purpose 5nA

Fiber Optic Receiver General Purpose 5nA

Buy Now Datasheet
HIGH SPEED PIN DIODE TO-18 / ST - 70048599 - Allied Electronics, Inc.
Fort Worth, TX, USA
HIGH SPEED PIN DIODE TO-18 / ST
70048599
HIGH SPEED PIN DIODE TO-18 / ST 70048599
HIGH SPEED PIN DIODE TO-18 / ST

HIGH SPEED PIN DIODE TO-18 / ST

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number 365-1030-ND 70048599
Product Name Fiber Optic Receivers HIGH SPEED PIN DIODE TO-18 / ST
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
DC to 5MBd Versatile Link Fiber Optic Receiver, Tilted (30°) Package for 1mm POF - AFBR-2541CZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Versatile Link Tilted (30°) Package
Rise Time 10 ns
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details