Microwave Photonic Systems, Inc. 3.5 GHz Linear Photonics Receiver MP-2350RX

Description
The MP-2350RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrica l (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.5 GHz. The receiver family is comprised of four model variants that operate over a unique frequency range. Refer to the part number generator tool on page two. The utilization of the MP-2350RX, in conjunction with the appropriate MP-2350TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated with a broadband RF post amplifier. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 or RS-485 I/O interface. The I/O parameters include received optical power, temperature and alarm status. In addition, the receiver’s post-amplifier gain can be adjusted using the integrated variable RF attenuator. The attenuator’s adjustment range is 0.0 dB to 35.0 dB in 0.5 dB increments. The receiver is also available without a RF post amplifier.
Description
The MP-2350RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrica l (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.5 GHz. The receiver family is comprised of four model variants that operate over a unique frequency range. Refer to the part number generator tool on page two. The utilization of the MP-2350RX, in conjunction with the appropriate MP-2350TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated with a broadband RF post amplifier. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 or RS-485 I/O interface. The I/O parameters include received optical power, temperature and alarm status. In addition, the receiver’s post-amplifier gain can be adjusted using the integrated variable RF attenuator. The attenuator’s adjustment range is 0.0 dB to 35.0 dB in 0.5 dB increments. The receiver is also available without a RF post amplifier.

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz Linear Photonics Receiver - MP-2350RX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
3.5 GHz Linear Photonics Receiver
MP-2350RX
3.5 GHz Linear Photonics Receiver MP-2350RX
The MP-2350RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrica l (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.5 GHz. The receiver family is comprised of four model variants that operate over a unique frequency range. Refer to the part number generator tool on page two. The utilization of the MP-2350RX, in conjunction with the appropriate MP-2350TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated with a broadband RF post amplifier. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 or RS-485 I/O interface. The I/O parameters include received optical power, temperature and alarm status. In addition, the receiver’s post-amplifier gain can be adjusted using the integrated variable RF attenuator. The attenuator’s adjustment range is 0.0 dB to 35.0 dB in 0.5 dB increments. The receiver is also available without a RF post amplifier.

The MP-2350RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrical (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.5 GHz. The receiver family is comprised of four model variants that operate over a unique frequency range. Refer to the part number generator tool on page two. The utilization of the MP-2350RX, in conjunction with the appropriate MP-2350TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that is integrated with a broadband RF post amplifier. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 or RS-485 I/O interface. The I/O parameters include received optical power, temperature and alarm status. In addition, the receiver’s post-amplifier gain can be adjusted using the integrated variable RF attenuator. The attenuator’s adjustment range is 0.0 dB to 35.0 dB in 0.5 dB increments. The receiver is also available without a RF post amplifier.

Supplier's Site

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Receivers
Product Number MP-2350RX
Product Name 3.5 GHz Linear Photonics Receiver
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC; SC
Responsivity 0.8500 to 0.9000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
High Speed Photodetector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz - 818-BB-45 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details