MACOM Transmitter Optical Sub-Assembly (TOSA)

Description
MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplexer to combine 4 wavelength light signals, highly-reliable MACOM cooled Direct Modulated Lasers (DMLs) and MACOM quad laser driver or 4x25G/28G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplier to combine 4 wavelength light signals and highly-reliable cooled Electroabsorption Modulated Lasers (EMLs). The TOSA is assembled in a hermetic-sealed package with an LC receptacle for optical output and two flex circuits for DC/RF electrical connections. The TOSA is best suitable for CFP, CFP2, CFP4 and QSFP28 applications.
Description
MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplexer to combine 4 wavelength light signals, highly-reliable MACOM cooled Direct Modulated Lasers (DMLs) and MACOM quad laser driver or 4x25G/28G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplier to combine 4 wavelength light signals and highly-reliable cooled Electroabsorption Modulated Lasers (EMLs). The TOSA is assembled in a hermetic-sealed package with an LC receptacle for optical output and two flex circuits for DC/RF electrical connections. The TOSA is best suitable for CFP, CFP2, CFP4 and QSFP28 applications.

Suppliers

Company
Product
Description
Supplier Links
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Lowell, MA, USA
Transmitter Optical Sub-Assembly (TOSA)
Transmitter Optical Sub-Assembly (TOSA)
MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplexer to combine 4 wavelength light signals, highly-reliable MACOM cooled Direct Modulated Lasers (DMLs) and MACOM quad laser driver or 4x25G/28G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplier to combine 4 wavelength light signals and highly-reliable cooled Electroabsorption Modulated Lasers (EMLs). The TOSA is assembled in a hermetic-sealed package with an LC receptacle for optical output and two flex circuits for DC/RF electrical connections. The TOSA is best suitable for CFP, CFP2, CFP4 and QSFP28 applications.

MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplexer to combine 4 wavelength light signals, highly-reliable MACOM cooled Direct Modulated Lasers (DMLs) and MACOM quad laser driver or 4x25G/28G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplier to combine 4 wavelength light signals and highly-reliable cooled Electroabsorption Modulated Lasers (EMLs). The TOSA is assembled in a hermetic-sealed package with an LC receptacle for optical output and two flex circuits for DC/RF electrical connections. The TOSA is best suitable for CFP, CFP2, CFP4 and QSFP28 applications.

Supplier's Site

Technical Specifications

  MACOM
Product Category Fiber Optic Transmitters
Product Name Transmitter Optical Sub-Assembly (TOSA)
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details