Broadcom Inc. Fiber Optic Transmitter for 50 MBaud MOST AFBR-1013

Description
AFBR-1013 Transmitter are designed to transmit up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF). Input data has TTL switching levels, compatible with MOST® Network Interface Controller ICs. This optical components are specified for operation over a -40°C to +95°C temperature range, and reliability requirements of automotive applications. It is allowed to process the AFBR-1013 devices with reflow soldering.
Description
AFBR-1013 Transmitter are designed to transmit up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF). Input data has TTL switching levels, compatible with MOST® Network Interface Controller ICs. This optical components are specified for operation over a -40°C to +95°C temperature range, and reliability requirements of automotive applications. It is allowed to process the AFBR-1013 devices with reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitter for 50 MBaud MOST - AFBR-1013 - Broadcom Inc.
San Jose, CA, USA
Fiber Optic Transmitter for 50 MBaud MOST
AFBR-1013
Fiber Optic Transmitter for 50 MBaud MOST AFBR-1013
AFBR-1013 Transmitter are designed to transmit up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF). Input data has TTL switching levels, compatible with MOST® Network Interface Controller ICs. This optical components are specified for operation over a -40°C to +95°C temperature range, and reliability requirements of automotive applications. It is allowed to process the AFBR-1013 devices with reflow soldering.

AFBR-1013 Transmitter are designed to transmit up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles.

The transmitter utilizes a 650 nm LED source with integrated optics for efficient coupling into 1mm Polymer Optical Fiber (POF).
Input data has TTL switching levels, compatible with MOST® Network Interface Controller ICs.

This optical components are specified for operation over a -40°C to +95°C temperature range, and reliability requirements of automotive applications.
It is allowed to process the AFBR-1013 devices with reflow soldering.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-1013
Product Name Fiber Optic Transmitter for 50 MBaud MOST
Light Source Light Emitting Diode
Cable Type Multimode
Data Rate 0.0250 Gbps
Wavelength 650 nm (6500 Å)
Spectral Width 20 to 30 nm (200 to 300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details
Fibre Optic Transmitters - 227957 - RS Components, Ltd.
Specs
Data Rate 0.0500 Gbps
Wavelength 685 nm (6850 Å)
Rise Time 5 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details