Broadcom Inc. DC to 50 Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF AFBR-1624Z

Description
The AFBR-1624Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-1624Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF - AFBR-1624Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF
AFBR-1624Z
DC to 50 Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF AFBR-1624Z
The AFBR-1624Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

The AFBR-1624Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF).
The transmitter input is compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF.
The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

Supplier's Site
Fibre Optic Transmitters - 8019207P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019207P
Fibre Optic Transmitters 8019207P
Broadcom AFBR-1624Z

Broadcom AFBR-1624Z

Supplier's Site
Fibre Optic Transmitters - 8019207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019207
Fibre Optic Transmitters 8019207
Broadcom AFBR-1624Z

Broadcom AFBR-1624Z

Supplier's Site
Fibre Optic Transmitters - 1894751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894751
Fibre Optic Transmitters 1894751
Broadcom AFBR-1624Z

Broadcom AFBR-1624Z

Supplier's Site
Fiber Optic Transmitters - Drive Circuitry Integrated - 516-2642-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
516-2642-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 516-2642-ND
Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 21mA

Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 21mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number AFBR-1624Z 8019207P 8019207 1894751 516-2642-ND
Product Name DC to 50 Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Drive Circuitry Integrated
Data Rate 0.0500 Gbps 0.0500 Gbps 0.0500 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
L-Band RF Analog Fiber Optic Transmitter - MP-2330TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 3110 to 1550 nm (31100 to 15500 Å)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details