Light in Motion LLC SMD 2mm Phototransistor Detector LIM363DFS

Description
Description The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity. Features 2mm Surface Mount Package 24° Reception angle Daylight Filter Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant
Description
Description The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity. Features 2mm Surface Mount Package 24° Reception angle Daylight Filter Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The LIM363DFS is a 2mm surface mount phototransistor designed for applications requiring a compact light detection solution. It features a high dome lens that provides a narrow reception angle of 24 degrees, enhancing on-axis sensitivity. The device operates within a temperature range of -25 to +85 degrees Celsius and has a maximum collector-emitter voltage of 30V. It is available in both gullwing and Z-bend lead forms, and comes in tape and reel packaging for automated assembly processes. The phototransistor is RoHS compliant and suitable for reflow soldering. Its peak sensitivity wavelength is 940 nm, making it effective for various light detection applications.

Datasheet Summary
Powered by GS/AI

The LIM363DFS is a 2mm surface mount phototransistor designed for applications requiring a compact light detection solution. It features a high dome lens that provides a narrow reception angle of 24 degrees, enhancing on-axis sensitivity. The device operates within a temperature range of -25 to +85 degrees Celsius and has a maximum collector-emitter voltage of 30V. It is available in both gullwing and Z-bend lead forms, and comes in tape and reel packaging for automated assembly processes. The phototransistor is RoHS compliant and suitable for reflow soldering. Its peak sensitivity wavelength is 940 nm, making it effective for various light detection applications.

Suppliers

Company
Product
Description
Supplier Links
SMD 2mm Phototransistor Detector - LIM363DFS - Light in Motion LLC
Milpitas, CA, USA
SMD 2mm Phototransistor Detector
LIM363DFS
SMD 2mm Phototransistor Detector LIM363DFS
Description The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity. Features 2mm Surface Mount Package 24° Reception angle Daylight Filter Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant

Description

The LIM363DFS is a 2mm surface mountable package incorporating a phototransistor. The high dome lens focuses incident light resulting in a narrow 24o reception angle and an enhanced on axis sensitivity.

Features

  • 2mm Surface Mount Package
  • 24° Reception angle
  • Daylight Filter
  • Tape & Reel Options
  • Lead form Options Gullwing, Z-Bend
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Phototransistors
Product Number LIM363DFS
Product Name SMD 2mm Phototransistor Detector
Phototransistor Type Phototransistor
Features Dome Lens
Package Type Tape and Reel
Mounting Option Surface Mount
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - L14F2 - Light in Motion LLC
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Phototransistor - MTD6000PT-T - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type Hermetically Sealed Pigtail
View Details
2 suppliers