Isobaud, Inc. Radiation Tolerant Hermetic Silicon Phototransistor IB14G3

Description
The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection
Datasheet
Description
The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G3 - Isobaud, Inc.
Santa Clara, CA, USA
Radiation Tolerant Hermetic Silicon Phototransistor
IB14G3
Radiation Tolerant Hermetic Silicon Phototransistor IB14G3
The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package. Features Hermetic 3-pin TO-18 package Narrow reception angle High reliability and rugged construction High reliability screening available Radiation tolerant Operating temperature range -65°C to +125°C Applications Encoders Position Sensors Level Detection

The IB14G1 / IB14G2 / IB14G3 consist of silicon phototransistors mounted in a narrow angle hermetic TO-18 package.

Features

  • Hermetic 3-pin TO-18 package
  • Narrow reception angle
  • High reliability and rugged construction
  • High reliability screening available
  • Radiation tolerant
  • Operating temperature range -65°C to +125°C

Applications

  • Encoders
  • Position Sensors
  • Level Detection
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Phototransistors
Product Number IB14G3
Product Name Radiation Tolerant Hermetic Silicon Phototransistor
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
Mounting Option Plugin
Lead Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details