TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP297FAB

Description
Win Source Part Number: 1023823-OP297FAB Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: OP290 Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 1A Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.75V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 2.4mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP297
Request a Quote Datasheet
Description
Win Source Part Number: 1023823-OP297FAB Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: OP290 Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 1A Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.75V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 2.4mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP297
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1023823-OP297FAB
Optoelectronics - LED Emitters - Infrared, UV, Visible 1023823-OP297FAB
Win Source Part Number: 1023823-OP297FAB Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: OP290 Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 1A Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.75V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 2.4mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP297

Win Source Part Number: 1023823-OP297FAB
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: OP290
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 1A
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.75V
Wavelength: 890nm
Radiant Intensity (Ie) Min @ If: 2.4mW/cm² @ 20mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Base Product Number: OP297

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1023823-OP297FAB
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCQFR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details