TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP236TXV

Description
Win Source Part Number: 1214674-OP236TXV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.55V Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP236 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1214674-OP236TXV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.55V Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP236 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1214674-OP236TXV
Optoelectronics - LED Emitters - Infrared, UV, Visible 1214674-OP236TXV
Win Source Part Number: 1214674-OP236TXV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 1.55V Wavelength: 890nm Mounting Type: Through Hole Package / Case: TO-46-2 Lens Top Metal Can Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP236 RoHS Status: RoHS non-compliant

Win Source Part Number: 1214674-OP236TXV
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 100
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 18°
Voltage - Forward (Vf) (Typ): 1.55V
Wavelength: 890nm
Mounting Type: Through Hole
Package / Case: TO-46-2 Lens Top Metal Can
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Base Product Number: OP236
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1214674-OP236TXV
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED Indication - Discrete - 516-4166-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers