The BUZ905P is a P-channel MOSFET in a TO-247 package, rated for a maximum drain-source voltage of -160 V and a continuous drain current of -8 A, with a power dissipation of 125 W.
P CHANNEL MOSFET, -160V, -8A, TO-247; Channel Type:P Channel; Drain Source Voltage Vds:160V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:1.5V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 96K7206 |
| Product Name | P Channel Mosfet, -160V, -8A, To-247; Channel Type Tt Electronics/semelab |
| Polarity | P-Channel |