Texas Instruments CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET CSD19505KCS

Description
80V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175
Request a Quote
Description
80V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD19505KCS is an 80 V N-channel NexFET power MOSFET in a TO-220 package designed for efficient power conversion applications. It has a maximum continuous drain current of 150 A at TC = 25°C and a pulsed drain current rating of 400 A. The device features a drain-to-source on-resistance of 2.6 mΩ at VGS = 10 V and 2.9 mΩ at VGS = 6 V, with a gate charge total of 76 nC. The junction temperature range is -55°C to 175°C, and it is rated for 510 mJ single-pulse avalanche energy. The TO-220 package has a maximum height of 19.65 mm and is supplied in a tube. The part is RoHS compliant and halogen-free, meeting AEC-Q200 qualification standards.

Datasheet Summary
Powered by GS/AI

The CSD19505KCS is an 80 V N-channel NexFET power MOSFET in a TO-220 package designed for efficient power conversion applications. It has a maximum continuous drain current of 150 A at TC = 25°C and a pulsed drain current rating of 400 A. The device features a drain-to-source on-resistance of 2.6 mΩ at VGS = 10 V and 2.9 mΩ at VGS = 6 V, with a gate charge total of 76 nC. The junction temperature range is -55°C to 175°C, and it is rated for 510 mJ single-pulse avalanche energy. The TO-220 package has a maximum height of 19.65 mm and is supplied in a tube. The part is RoHS compliant and halogen-free, meeting AEC-Q200 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Dallas, TX, United States
CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET
CSD19505KCS
CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET CSD19505KCS
80V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175

80V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175

Buy Now Datasheet
Singapore, Singapore
N-Channel 3.1 mOhm TO-220 MOSFET Transistor
278-CSD19505KCS
N-Channel 3.1 mOhm TO-220 MOSFET Transistor 278-CSD19505KCS
80-V, N channel NexFET™ power MOSFET, single TO-220, 3.1 mOhm 3-TO-220 -55 to 175 Product overview: CSD19505KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.1 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.1 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19505KCS can be used for catalog matching and distributor lookup.

80-V, N channel NexFET™ power MOSFET, single TO-220, 3.1 mOhm 3-TO-220 -55 to 175 Product overview: CSD19505KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.1 mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.1 mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19505KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-37287-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37287-5-ND
Single FETs, MOSFETs 296-37287-5-ND
N-Channel 80V 150A (Ta) 300W (Tc) Through Hole TO-220-3

N-Channel 80V 150A (Ta) 300W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19505KCS - 1163532-CSD19505KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19505KCS
1163532-CSD19505KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19505KCS 1163532-CSD19505KCS
Manufacturer: Texas Instruments Win Source Part Number: 1163532-CSD19505KCS Family Name: CSD19505KCS Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MDP1930TH; IPP037N08N3GHKSA1; IPP037N08N3 G E8181; IPP037N08N3GXK; Introduction Date: January 25, 2014 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163532-CSD19505KCS
Family Name: CSD19505KCS
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MDP1930TH; IPP037N08N3GHKSA1; IPP037N08N3 G E8181; IPP037N08N3GXK;
Introduction Date: January 25, 2014
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Mosfet, N Channel, 80V, 150A, To-220-3; Transistor Polarity Texas Instruments - 29AH3842 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 150A, To-220-3; Transistor Polarity Texas Instruments
29AH3842
Mosfet, N Channel, 80V, 150A, To-220-3; Transistor Polarity Texas Instruments 29AH3842
MOSFET, N CHANNEL, 80V, 150A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 150A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0026ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.6V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD19505KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19505KCS
Single FETs, MOSFETs CSD19505KCS
MOSFET N-CH 80V 150A TO220-3

MOSFET N-CH 80V 150A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V N-CH NexFET Pwr MOSFET

MOSFET 80V N-CH NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19505KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19505KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19505KCS
MOSFET N-CH 80V 150A TO220-3

MOSFET N-CH 80V 150A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD19505KCS 278-CSD19505KCS 296-37287-5-ND 1163532-CSD19505KCS 29AH3842 CSD19505KCS CSD19505KCS CSD19505KCS
Product Name CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET N-Channel 3.1 mOhm TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19505KCS Mosfet, N Channel, 80V, 150A, To-220-3; Transistor Polarity Texas Instruments Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 80 volts 80 volts
IDSS 201000 milliamps 150000 milliamps 150000 milliamps
QG 76 nC
Package Type TO-220 TO-220; TO-220-3 TO-220; SOT3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers
CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
8 suppliers