PCE Instruments / PCE Americas Inc. Spectrophotometer PCE-CSM 22

Description
Spectrophotometer PCE-CSM 22 High-quality spectrophotometer / Dual aperture size / Pass or Fail delta display / Evaluation via software over Bluetooth or USB / UV and 18-color LED as light source PCE-CSM 22 is a handheld spectrophotometer used for high-quality color measurement. Featuring a dual aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.
Request a Quote
Description
Spectrophotometer PCE-CSM 22 High-quality spectrophotometer / Dual aperture size / Pass or Fail delta display / Evaluation via software over Bluetooth or USB / UV and 18-color LED as light source PCE-CSM 22 is a handheld spectrophotometer used for high-quality color measurement. Featuring a dual aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spectrophotometer - PCE-CSM 22 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Spectrophotometer
PCE-CSM 22
Spectrophotometer PCE-CSM 22
Spectrophotometer PCE-CSM 22 High-quality spectrophotometer / Dual aperture size / Pass or Fail delta display / Evaluation via software over Bluetooth or USB / UV and 18-color LED as light source PCE-CSM 22 is a handheld spectrophotometer used for high-quality color measurement. Featuring a dual aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.

Spectrophotometer PCE-CSM 22
High-quality spectrophotometer /
Dual aperture size / Pass or Fail delta display /
Evaluation via software over Bluetooth or USB / UV and 18-color LED as light source


PCE-CSM 22 is a handheld spectrophotometer used for high-quality color measurement. Featuring a dual aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples.
The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.

Supplier's Site
Color Meter - PCE-CSM 22 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Color Meter
PCE-CSM 22
Color Meter PCE-CSM 22
Color Meter PCE-CSM 22High-quality spectrophotometer / Dual aperture size / Pass or Fail delta display / Evaluation via software over Bluetooth or USB / UV and 18-color LED as light source PCE-CSM 22 is a handheld spectrophotometer color meter used for high-quality color measurement. Featuring a dual aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples. The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.

Color Meter PCE-CSM 22High-quality spectrophotometer / Dual aperture size / Pass or Fail delta display / Evaluation via software over Bluetooth or USB / UV and 18-color LED as light source
PCE-CSM 22 is a handheld spectrophotometer color meter used for high-quality color measurement. Featuring a dual aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400 to 700 nm in 10 nm increments. The powerful battery allows up to 5000 daily measurements. The software supports both SCI and SCE spectral measurements at once. The unit features a 3.5 inch TFT color touch screen and a 256 image element CMOS image array for superior usability and accuracy. Camera/illumination locating for small samples.
The high-quality processing of the spectrometer is very fast. The ability to choose aperture size and light source allows the user to discriminate between colors that may look the same. Six color space choices allow the user to choose the best space for their samples. The 256 image element double array CMOS imager allows measurement from 400 to 700 nm in 10 nm increments. The measured data can be transmitted to a computer via Bluetooth or USB. Sophisticated analysis software is also included in the delivery contents that includes the USB cable.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc. PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments Color Meters and Appearance Instruments
Product Number PCE-CSM 22 PCE-CSM 22
Product Name Spectrophotometer Color Meter
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
Instrument Type Spectrophotometer
Instrument Geometry 8 deg / d 8 deg / d
Instrument Dimensions 184 x 77 x 105 mm / 7.2 x 3 x 4.1 in 184 x 77 x 105 mm / 7.2 x 3 x 4.1 in
Display Type Digital Numerical Display; Video Display Digital Numerical Display; Video Display
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB; CIELCH; XYZ
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-GM 60Plus - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
View Details
Surface Testing - Gloss Meter - PCE-PGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Colorimeter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details