PCE Instruments / PCE Americas Inc. Colorimeter PCE-CSM 7

Description
Colorimeter PCE-CSM 7 Automatic black and white calibration / Rechargeable battery / PC software included PCE-CSM 7 is a portable colorimeter used to measure different spectral parameters. This user-friendly, ergonomically designed colorimeter automatically performs a white and black calibration when powered on. Suitable for manufacturing quality control and assurance as well as product research and development, the colorimeter offers impressive measuring accuracy and comes manufacturer calibrated. An optional ISO calibration certificate can be acquired as an accessory for an additional fee. When using the color meter, different color spaces can be selected (CIEL*a*b*C*h*, CIEL*a*b*, CIEXYZ, CIERGB, CIEL*u*v*, CIEL*C*h + Yellowness + Whiteness + Color Fastness). The color meter also offers two different measuring apertures (ø 4 mm and ø 8 mm) for different applications. In addition to the individual color space coordinates, deviations between readings are displayed. For example, after taking a measurement with the PCE-CSM 7, a reading can be saved and used as a standard reference value against which other readings can be compared. Up to 100 reference values and up to 20,000 samples can be stored to the internal memory of the colorimeter. The measured data can be transferred to a PC via USB and analyzed using the included PC-compatible software.
Request a Quote Datasheet
Description
Colorimeter PCE-CSM 7 Automatic black and white calibration / Rechargeable battery / PC software included PCE-CSM 7 is a portable colorimeter used to measure different spectral parameters. This user-friendly, ergonomically designed colorimeter automatically performs a white and black calibration when powered on. Suitable for manufacturing quality control and assurance as well as product research and development, the colorimeter offers impressive measuring accuracy and comes manufacturer calibrated. An optional ISO calibration certificate can be acquired as an accessory for an additional fee. When using the color meter, different color spaces can be selected (CIEL*a*b*C*h*, CIEL*a*b*, CIEXYZ, CIERGB, CIEL*u*v*, CIEL*C*h + Yellowness + Whiteness + Color Fastness). The color meter also offers two different measuring apertures (ø 4 mm and ø 8 mm) for different applications. In addition to the individual color space coordinates, deviations between readings are displayed. For example, after taking a measurement with the PCE-CSM 7, a reading can be saved and used as a standard reference value against which other readings can be compared. Up to 100 reference values and up to 20,000 samples can be stored to the internal memory of the colorimeter. The measured data can be transferred to a PC via USB and analyzed using the included PC-compatible software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colorimeter - PCE-CSM 7 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Colorimeter
PCE-CSM 7
Colorimeter PCE-CSM 7
Colorimeter PCE-CSM 7 Automatic black and white calibration / Rechargeable battery / PC software included PCE-CSM 7 is a portable colorimeter used to measure different spectral parameters. This user-friendly, ergonomically designed colorimeter automatically performs a white and black calibration when powered on. Suitable for manufacturing quality control and assurance as well as product research and development, the colorimeter offers impressive measuring accuracy and comes manufacturer calibrated. An optional ISO calibration certificate can be acquired as an accessory for an additional fee. When using the color meter, different color spaces can be selected (CIEL*a*b*C*h*, CIEL*a*b*, CIEXYZ, CIERGB, CIEL*u*v*, CIEL*C*h + Yellowness + Whiteness + Color Fastness). The color meter also offers two different measuring apertures (ø 4 mm and ø 8 mm) for different applications. In addition to the individual color space coordinates, deviations between readings are displayed. For example, after taking a measurement with the PCE-CSM 7, a reading can be saved and used as a standard reference value against which other readings can be compared. Up to 100 reference values and up to 20,000 samples can be stored to the internal memory of the colorimeter. The measured data can be transferred to a PC via USB and analyzed using the included PC-compatible software.

Colorimeter PCE-CSM 7
Automatic black and white calibration / Rechargeable battery / PC software included

PCE-CSM 7 is a portable colorimeter used to measure different spectral parameters. This user-friendly, ergonomically designed colorimeter automatically performs a white and black calibration when powered on. Suitable for manufacturing quality control and assurance as well as product research and development, the colorimeter offers impressive measuring accuracy and comes manufacturer calibrated. An optional ISO calibration certificate can be acquired as an accessory for an additional fee.

When using the color meter, different color spaces can be selected (CIEL*a*b*C*h*, CIEL*a*b*, CIEXYZ, CIERGB, CIEL*u*v*, CIEL*C*h + Yellowness + Whiteness + Color Fastness). The color meter also offers two different measuring apertures (Ø 4 mm and Ø 8 mm) for different applications. In addition to the individual color space coordinates, deviations between readings are displayed. For example, after taking a measurement with the PCE-CSM 7, a reading can be saved and used as a standard reference value against which other readings can be compared. Up to 100 reference values and up to 20,000 samples can be stored to the internal memory of the colorimeter. The measured data can be transferred to a PC via USB and analyzed using the included PC-compatible software.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-CSM 7
Product Name Colorimeter
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
Instrument Geometry 8/d
Light Source D65, D50, A
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-GM 60Plus - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
View Details
Brightness/Whiteness Colorimeter - PCE-WSB 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Colorimeter - PCE-CSM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB; CIELCH; XYZ; Yxy
Instrument Type Colorimeter
View Details