PCE Instruments / PCE Americas Inc. Surface Testing - Gloss Meter PCE-SGM 60

Description
Gloss meter for use in quality and incoming goods inspection / 60 ° Measuring Geometry / 3.5" TFT Display / low measurement time / small measurement area / measurement to 1000 GU This gloss meter with small measuring area is used to quantify surfaces that must be measured. The gloss-measuring device operates on the reflection principle by sending light from a known light source onto the surface to be tested and calculates the gloss level of the surface according to the reflection of light particles. The gloss level in gloss units (GU) is then output to the display of the gloss meter. The measurement geometry of the Gloss Meter PCE-SGM 60 is 60 degrees and is not adjustable. Evaluation software is included with the gloss meter which allows you to read out the measurement data to a computer and analyze and store your results. This gloss meter has data memory installed, which can accommodate up to 5,000 measured values ​​depending on the setting.
Request a Quote Datasheet
Description
Gloss meter for use in quality and incoming goods inspection / 60 ° Measuring Geometry / 3.5" TFT Display / low measurement time / small measurement area / measurement to 1000 GU This gloss meter with small measuring area is used to quantify surfaces that must be measured. The gloss-measuring device operates on the reflection principle by sending light from a known light source onto the surface to be tested and calculates the gloss level of the surface according to the reflection of light particles. The gloss level in gloss units (GU) is then output to the display of the gloss meter. The measurement geometry of the Gloss Meter PCE-SGM 60 is 60 degrees and is not adjustable. Evaluation software is included with the gloss meter which allows you to read out the measurement data to a computer and analyze and store your results. This gloss meter has data memory installed, which can accommodate up to 5,000 measured values ​​depending on the setting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Testing - Gloss Meter - PCE-SGM 60 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Surface Testing - Gloss Meter
PCE-SGM 60
Surface Testing - Gloss Meter PCE-SGM 60
Gloss meter for use in quality and incoming goods inspection / 60 ° Measuring Geometry / 3.5" TFT Display / low measurement time / small measurement area / measurement to 1000 GU This gloss meter with small measuring area is used to quantify surfaces that must be measured. The gloss-measuring device operates on the reflection principle by sending light from a known light source onto the surface to be tested and calculates the gloss level of the surface according to the reflection of light particles. The gloss level in gloss units (GU) is then output to the display of the gloss meter. The measurement geometry of the Gloss Meter PCE-SGM 60 is 60 degrees and is not adjustable. Evaluation software is included with the gloss meter which allows you to read out the measurement data to a computer and analyze and store your results. This gloss meter has data memory installed, which can accommodate up to 5,000 measured values ​​depending on the setting.

Gloss meter for use in quality and incoming goods inspection / 60 ° Measuring Geometry / 3.5" TFT Display / low measurement time / small measurement area / measurement to 1000 GU
This gloss meter with small measuring area is used to quantify surfaces that must be measured. The gloss-measuring device operates on the reflection principle by sending light from a known light source onto the surface to be tested and calculates the gloss level of the surface according to the reflection of light particles. The gloss level in gloss units (GU) is then output to the display of the gloss meter.
The measurement geometry of the Gloss Meter PCE-SGM 60 is 60 degrees and is not adjustable. Evaluation software is included with the gloss meter which allows you to read out the measurement data to a computer and analyze and store your results. This gloss meter has data memory installed, which can accommodate up to 5,000 measured values ​​depending on the setting.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-SGM 60
Product Name Surface Testing - Gloss Meter
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
User Interface Digital
Unlock Full Specs
to access all available technical data

Similar Products

Surface Testing - Gloss Meter - PCE-PGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Colorimeter - PCE-CSM 4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Colorimeter - PCE-CSM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Colorimeter - PCE-CSM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB; CIELCH; XYZ; Yxy
Instrument Type Colorimeter
View Details